KTR Corporation Torque Limiter RUFLEX® with Sprocket

Description
The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an optimum way. Product features Torque limiter with integrated sprocket Available as complete structural component Overload protection up to 6.800 Nm Possible torque adjustment requested by the customer ex works Available from stock with standard chain wheels Further chain wheels available on customer request
Description
The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an optimum way. Product features Torque limiter with integrated sprocket Available as complete structural component Overload protection up to 6.800 Nm Possible torque adjustment requested by the customer ex works Available from stock with standard chain wheels Further chain wheels available on customer request

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - RUFLEX® with Sprocket - KTR Corporation
Michigan City, IN, USA
The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an optimum way. Product features Torque limiter with integrated sprocket Available as complete structural component Overload protection up to 6.800 Nm Possible torque adjustment requested by the customer ex works Available from stock with standard chain wheels Further chain wheels available on customer request

The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an optimum way.

Product features

  • Torque limiter with integrated sprocket
  • Available as complete structural component
  • Overload protection up to 6.800 Nm
  • Possible torque adjustment requested by the customer ex works
  • Available from stock with standard chain wheels
  • Further chain wheels available on customer request
Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Mechanical Clutches
Product Number RUFLEX® with Sprocket
Product Name Torque Limiter
Application Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
Torque 3.7 to 590.0 Ft-lbs (5 to 800 N-m)
Rotary Speed 6600 rpm
Special Slip clutch / Disengagement Torque Limiter
Engagement Plate / Disc
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Ratchet Arm Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 14.0 to 500.0 Ft-lbs (18.98 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details