CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| 320-1064nm wide range of wavelengths available 2-4 wavelengths can be combined into one system (more wavelengths on request) Customized wavelength and output power combinations Free space or SM/MM fiber output... | |
| All solid state 532 nm green laser is made features of ultra compact, small size, photoelectric integrated, built-in electric shutter, long lifetime, low cost and easy operating, which is used... | |
| All solid state AOM Q-switched laser AO-T-1064 has the features of high peak power, high repetition rate, and short pulse duration, which is widely used in marking on harder metals... | |
| All solid state AOM Q-switched laser at 355 nm has the features of high peak power, high repetition rate, and short pulse duration, which is used in scientific research,laser marking,... | |
| All solid state Q-switched laser at 1064nm has the features of high peak power and short pulse duration, which is widely used in scientific research, laser micromaching, laser radar ranging,... | |
| CNI has a long experience in the delivery of fiber coupled laser light sources providing high efficiency and long term stability. All laser types can be offered with appropriate fiber... | |
| CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific... | |
| CNI offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. All fiber pulsed laser at 1064nm is made features of high output power stability,... | |
| CNI offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. All fiber pulsed laser at 532nm is made features of high output power stability,... | |
| CNI offers picosecond fiber lasers which is deal for precision micromachining applications, they are widely used in laser radar, precision marking, precision drilling, precision etching, life science, microelectronics, scientific research,... | |
| CNI self-made high performance laser source All accessories for PIV test system Easy to install, uninstall and maintain Adapt to harsh PIV environment Provide customized solutions | |
| FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according... | |
| Features: -High frequency modulation -Good beam profile -Integrated electronics -Compact size Applications: -Microelectronics -Material processing -Solar energy -Equipment integration | |
| FL-355nm series laser has the features of high peak power, high repetition rate, and short pulse duration, which is used in silicon wafer micro-hole machining, high-speed scribing, ultra-fine material processing... | |
| High energy diode pumped all solid state Q-switched laser at 1064nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used... | |
| High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration , and high peak power, which is widely... | |
| High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration,and high peak power, which is widely used in... | |
| High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266... | |
| High performance 671nm DPSS lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This... | |
| High performance All solid state Q-switched laser at 1064nm has the features of high peak power and short pulse duration, which is widely used in scientific research, laser micromaching, laser... | |
| High performance CW, 261nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, 303nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, 320nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, high power single longitudinal mode, low noise 1064nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 577nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 589nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 639nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 1047nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 1047nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 1053nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 1064nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 360nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 473nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 473nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 532 nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration... | |
| High performance CW, single longitudinal mode, ultra low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 561nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 589nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 633nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 638nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 639nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 785nm laser, narrow spectrum linewidth <50MHz, >2m coherence length. The laser can be widely used in RAMAN spectroscopy, DNA sequencing, flow... | |
| High performance CW, ultra compact design, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation, as well as for end user applications in... | |
| High performance Q-switched, 261nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High power and high stability CW, 405nm lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. | |
| High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact... | |
| High power and high stability CW, 488nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact... | |
| High power and high stability CW, 635nm red lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 637nm red lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension... | |
| High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension... | |
| High power and stability CW, 1064nm DPSS lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research... | |
| High power and stability CW, 532nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power and stability CW, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power and stability CW, 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power CW, 360nm DPSS UV lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 405nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. | |
| High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. | |
| High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 532nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 589nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 635nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 637nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 639nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 785nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, high power 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| MDL-E series lasers, with the characteristic of ultra narrow spectral linewidth< 0.03nm, are ideal for application in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle measurement, confocal microscopy, Raman... | |
| MDL-XS laser series, features with integrated electronics, plug and play, good beam profile, miniaturization, standardization of interface advantages of continuous diode lasers. It is the ideal solution for a wide... | |
| MDL-Z Series Laser Module with its stable performance, high reliability and industrial-suited design works professionally in various 2D/ 3D visual field applications, inspection systems and medical treatment, etc FEATURES Output... | |
| MLL-U series laser with the characteristics of narrow spectrum linewidth<0.003 nm, low noise and ultra compact, are ideal for use in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle... | |
| MxL-S series DPSS lasers with features of good sealing, high output power stability, good beam profile, ultra compact, wide operating temperature, long lifetime, easy operating, working under the pressure of... | |
| Picosecond all fiber pulsed laser at 1064nm is made features of high output power stability, good beam profile, ultra compact, long lifetime,cost-effect iveness and easy operating, which is widely used... | |
| Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve... | |
| The FC-W-980H series (Fiber Coupling Laser System) have integrated laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient... | |
| The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red,... | |
| The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its... |