CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) Datasheets for Solid State Lasers
Solid state lasers use a transparent substance (crystalline or glass) as the active medium, doped to provide the energy states necessary for lasing. Solid state lasers are used in both low and high power applications.
Solid State Lasers: Learn more
| Product Name | Notes |
|---|---|
| All solid state 532 nm green laser is made features of ultra compact, small size, photoelectric integrated, built-in electric shutter, long lifetime, low cost and easy operating, which is used... | |
| All solid state AOM Q-switched laser AO-T-1064 has the features of high peak power, high repetition rate, and short pulse duration, which is widely used in marking on harder metals... | |
| All solid state Q-switched laser at 1064nm has the features of high peak power and short pulse duration, which is widely used in scientific research, laser micromaching, laser radar ranging,... | |
| CNI has a long experience in the delivery of fiber coupled laser light sources providing high efficiency and long term stability. All laser types can be offered with appropriate fiber... | |
| CNI offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. All fiber pulsed laser at 1064nm is made features of high output power stability,... | |
| CNI offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. All fiber pulsed laser at 532nm is made features of high output power stability,... | |
| CNI offers picosecond fiber lasers which is deal for precision micromachining applications, they are widely used in laser radar, precision marking, precision drilling, precision etching, life science, microelectronics, scientific research,... | |
| CNI self-made high performance laser source All accessories for PIV test system Easy to install, uninstall and maintain Adapt to harsh PIV environment Provide customized solutions | |
| High energy diode pumped all solid state Q-switched laser at 1064nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used... | |
| High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration , and high peak power, which is widely... | |
| High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration,and high peak power, which is widely used in... | |
| High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266... | |
| High performance 671nm DPSS lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This... | |
| High performance All solid state Q-switched laser at 1064nm has the features of high peak power and short pulse duration, which is widely used in scientific research, laser micromaching, laser... | |
| High performance CW, 261nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, 303nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, 320nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High performance CW, high power single longitudinal mode, low noise 1064nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 577nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 589nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 639nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, high power single longitudinal mode, low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 1047nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 1047nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 1053nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 1064nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 360nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 457nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 473nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 473nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 532 nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration... | |
| High performance CW, single longitudinal mode, ultra low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 532nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 561nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 589nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 639nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, single longitudinal mode, ultra low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into... | |
| High performance CW, single longitudinal mode, ultra low noise 671nm lasers, narrow spectrum linewidth <0.00001 nm. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis,... | |
| High performance CW, ultra compact design, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation, as well as for end user applications in... | |
| High performance Q-switched, 261nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High power and stability CW, 1064nm DPSS lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research... | |
| High power and stability CW, 532nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power and stability CW, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power and stability CW, 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| High power CW, 360nm DPSS UV lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 532nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 589nm DPSS green lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 639nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, high power 671nm DPSS red lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in... | |
| MLL-U series laser with the characteristics of narrow spectrum linewidth<0.003 nm, low noise and ultra compact, are ideal for use in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle... | |
| MxL-S series DPSS lasers with features of good sealing, high output power stability, good beam profile, ultra compact, wide operating temperature, long lifetime, easy operating, working under the pressure of... | |
| Picosecond all fiber pulsed laser at 1064nm is made features of high output power stability, good beam profile, ultra compact, long lifetime,cost-effect iveness and easy operating, which is widely used... |