CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) Datasheets for Raman Spectrometers
Raman spectrometers are used to determine chemical compositions based on the measurement of the wavelength and intensity of inelastically scattered light from molecules.
Raman Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Features: -Small appearance, easy to carry -Convenient operation -Customized wavelength range and resolution -Fit various applications -Support download for Spectral Analysis 5.0 Applications: -Laser spectral analysis -Fluorescence spectral analysis -LIBS... | |
| Fiber optic spectrometer with the advantages of modularization and flexibility of its measuring system is widely used to measure wavelength and line width of laser, LED and common light source,... | |
| The portable Raman spectrometer RamanSys-405, RamanSys-532 and RamanSys-785,researc hed and developed by CNI, which apply to the field of food safety, environmental sciences and judicial identification etc. They have the... |