CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) High Energy Laser DPS-266-Q

Description
High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266 nm, 355 nm, 532 nm, 1064 nm, 1573 nm, etc... The single pulse energy of 532 nm green laser can be up to 450 mJ and the energy of 1064 nm infrared laser can be up to 20 J. Applications: Remote Sensing PIV, LIBS Marking & Engraving Laser Repairing Laser Pump Source Materials Processing
Datasheet
Description
High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266 nm, 355 nm, 532 nm, 1064 nm, 1573 nm, etc... The single pulse energy of 532 nm green laser can be up to 450 mJ and the energy of 1064 nm infrared laser can be up to 20 J. Applications: Remote Sensing PIV, LIBS Marking & Engraving Laser Repairing Laser Pump Source Materials Processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Laser DPS-266-Q
High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266 nm, 355 nm, 532 nm, 1064 nm, 1573 nm, etc... The single pulse energy of 532 nm green laser can be up to 450 mJ and the energy of 1064 nm infrared laser can be up to 20 J. Applications: Remote Sensing PIV, LIBS Marking & Engraving Laser Repairing Laser Pump Source Materials Processing

High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266 nm, 355 nm, 532 nm, 1064 nm, 1573 nm, etc... The single pulse energy of 532 nm green laser can be up to 450 mJ and the energy of 1064 nm infrared laser can be up to 20 J.
Applications:
Remote Sensing
PIV, LIBS
Marking & Engraving
Laser Repairing
Laser Pump Source
Materials Processing

Supplier's Site Datasheet

Technical Specifications

  CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Product Category Lasers
Product Number DPS-266-Q
Product Name High Energy Laser
Laser Wavelength Q-switched: EOM (Electro-optic modulation)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
 - 6973522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Green
CDRH Classification 3R
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details