CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| 320-1064nm wide range of wavelengths available 2-4 wavelengths can be combined into one system (more wavelengths on request) Customized wavelength and output power combinations Free space or SM/MM fiber output... | |
| FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according... | |
| Features: -High frequency modulation -Good beam profile -Integrated electronics -Compact size Applications: -Microelectronics -Material processing -Solar energy -Equipment integration | |
| High performance CW, single longitudinal mode, ultra low noise 633nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 638nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum... | |
| High performance CW, single longitudinal mode, ultra low noise 785nm laser, narrow spectrum linewidth <50MHz, >2m coherence length. The laser can be widely used in RAMAN spectroscopy, DNA sequencing, flow... | |
| High power and high stability CW, 405nm lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. | |
| High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact... | |
| High power and high stability CW, 488nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact... | |
| High power and high stability CW, 635nm red lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 637nm red lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum... | |
| High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension... | |
| High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension... | |
| High stability CW, 405nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. | |
| High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. | |
| High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 635nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 637nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 785nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and... | |
| MDL-E series lasers, with the characteristic of ultra narrow spectral linewidth< 0.03nm, are ideal for application in DNA sequencing, flow cytometry, digital imaging, analytical chemistry, particle measurement, confocal microscopy, Raman... | |
| MDL-XS laser series, features with integrated electronics, plug and play, good beam profile, miniaturization, standardization of interface advantages of continuous diode lasers. It is the ideal solution for a wide... | |
| MDL-Z Series Laser Module with its stable performance, high reliability and industrial-suited design works professionally in various 2D/ 3D visual field applications, inspection systems and medical treatment, etc FEATURES Output... | |
| Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve... | |
| The FC-W-980H series (Fiber Coupling Laser System) have integrated laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient... | |
| The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red,... | |
| The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its... |