Andover Corporation Standard UV ND Filter, OD=0.7, 25mm diameter

Description
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. TWF 1/4 wave. Parallelism < 5 arcsec. UV Grade Fused Silica substrates available in custom sizes *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T): Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. METALLIC NEUTRAL DENSITY SPECIFICATIONS Transmission Deviation from Nominal (%)
Description
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. TWF 1/4 wave. Parallelism < 5 arcsec. UV Grade Fused Silica substrates available in custom sizes *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T): Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. METALLIC NEUTRAL DENSITY SPECIFICATIONS Transmission Deviation from Nominal (%)

Suppliers

Company
Product
Description
Supplier Links
Standard UV ND Filter, OD=0.7, 25mm diameter -  - Andover Corporation
Salem, NH, United States
Standard UV ND Filter, OD=0.7, 25mm diameter
Standard UV ND Filter, OD=0.7, 25mm diameter
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. TWF 1/4 wave. Parallelism < 5 arcsec. UV Grade Fused Silica substrates available in custom sizes *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T): Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. METALLIC NEUTRAL DENSITY SPECIFICATIONS Transmission Deviation from Nominal (%)

Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. TWF 1/4 wave. Parallelism < 5 arcsec. UV Grade Fused Silica substrates available in custom sizes


*HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details.


Please note that all of our ND filters are also available in sets, which include a hardwood storage box.

Custom sizes, densities, wavelengths and substrate materials are available on request.

Contact us for a quotation, whether it is for prototype quantities, or production quantities.


Show More Information

Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T):

Please note that all of our ND filters are also available in sets, which include a hardwood storage box.

Custom sizes, densities, wavelengths and substrate materials are available on request.

Contact us for a quotation, whether it is for prototype quantities, or production quantities.

METALLIC NEUTRAL DENSITY SPECIFICATIONS

Transmission Deviation from Nominal (%)

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Standard UV ND Filter, OD=0.7, 25mm diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

1080-0.2 OD3 Ultra Narrow Bandpass Filter - 7719 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details