Andover Corporation 3 piece Calibration set

Description
CALIBRATION FILTER SETS These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains 3 glass filters for the verification of transmittance and 1 clear holder for use as a balancing filter. The transmission value of each filter is certified by measuring it on a spectrophotometer that has been calibrated with standards that are directly traceable to the NIST. Each filter is mounted in a black anodized aluminum holder, which is compatable with the 1cm cuvette holder, that is supplied with most spectrophotometers. Individual filters are suppled with removeable shutters to protect the filter glass from damage. Every filter set is shipped with a Certificate of Calibration stating the transmission value of each filter at five different wavelengths (440nm, 465nm, 546.1nm, 590nm & 635nm). The transmission accuracy of each filter is certified to be within ±1%. All filter sets are shipped in black anodized metal cannisters which provides maximum protection during shipment and storage. BENEFITS Spectrophotometric glass filters for verifying transmittance and absorbance scales Calibration standards traceable to NIST Shipped in a durable aluminum storage case COMMON APPLICATIONS Machine vision Astronomy Electronic instrumentation Calibration Medical devices Set contents: AC-930 Filter Set: 1 pc. 10% transmission 1 pc. 20% transmission 1 pc. 30% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions AC-1930 Filter Set: 1 pc. 1% transmission 1 pc. 3% transmission 1 pc. 50% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions If you already own a Calbration FIlter Set, and need it recertified, please contact our sales department to arrange a return.
Description
CALIBRATION FILTER SETS These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains 3 glass filters for the verification of transmittance and 1 clear holder for use as a balancing filter. The transmission value of each filter is certified by measuring it on a spectrophotometer that has been calibrated with standards that are directly traceable to the NIST. Each filter is mounted in a black anodized aluminum holder, which is compatable with the 1cm cuvette holder, that is supplied with most spectrophotometers. Individual filters are suppled with removeable shutters to protect the filter glass from damage. Every filter set is shipped with a Certificate of Calibration stating the transmission value of each filter at five different wavelengths (440nm, 465nm, 546.1nm, 590nm & 635nm). The transmission accuracy of each filter is certified to be within ±1%. All filter sets are shipped in black anodized metal cannisters which provides maximum protection during shipment and storage. BENEFITS Spectrophotometric glass filters for verifying transmittance and absorbance scales Calibration standards traceable to NIST Shipped in a durable aluminum storage case COMMON APPLICATIONS Machine vision Astronomy Electronic instrumentation Calibration Medical devices Set contents: AC-930 Filter Set: 1 pc. 10% transmission 1 pc. 20% transmission 1 pc. 30% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions AC-1930 Filter Set: 1 pc. 1% transmission 1 pc. 3% transmission 1 pc. 50% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions If you already own a Calbration FIlter Set, and need it recertified, please contact our sales department to arrange a return.

Suppliers

Company
Product
Description
Supplier Links
3 piece Calibration set -  - Andover Corporation
Salem, NH, United States
3 piece Calibration set
3 piece Calibration set
CALIBRATION FILTER SETS These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains 3 glass filters for the verification of transmittance and 1 clear holder for use as a balancing filter. The transmission value of each filter is certified by measuring it on a spectrophotometer that has been calibrated with standards that are directly traceable to the NIST. Each filter is mounted in a black anodized aluminum holder, which is compatable with the 1cm cuvette holder, that is supplied with most spectrophotometers. Individual filters are suppled with removeable shutters to protect the filter glass from damage. Every filter set is shipped with a Certificate of Calibration stating the transmission value of each filter at five different wavelengths (440nm, 465nm, 546.1nm, 590nm & 635nm). The transmission accuracy of each filter is certified to be within ±1%. All filter sets are shipped in black anodized metal cannisters which provides maximum protection during shipment and storage. BENEFITS Spectrophotometric glass filters for verifying transmittance and absorbance scales Calibration standards traceable to NIST Shipped in a durable aluminum storage case COMMON APPLICATIONS Machine vision Astronomy Electronic instrumentation Calibration Medical devices Set contents: AC-930 Filter Set: 1 pc. 10% transmission 1 pc. 20% transmission 1 pc. 30% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions AC-1930 Filter Set: 1 pc. 1% transmission 1 pc. 3% transmission 1 pc. 50% transmission Aluminum storage case Certificate of calibration, including actual meaurements Handling instructions If you already own a Calbration FIlter Set, and need it recertified, please contact our sales department to arrange a return.

CALIBRATION FILTER SETS

These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers.

Each set contains 3 glass filters for the verification of transmittance and 1 clear holder for use as a balancing filter. The transmission value of each filter is certified by measuring it on a spectrophotometer that has been calibrated with standards that are directly traceable to the NIST.

Each filter is mounted in a black anodized aluminum holder, which is compatable with the 1cm cuvette holder, that is supplied with most spectrophotometers. Individual filters are suppled with removeable shutters to protect the filter glass from damage.

Every filter set is shipped with a Certificate of Calibration stating the transmission value of each filter at five different wavelengths (440nm, 465nm, 546.1nm, 590nm & 635nm). The transmission accuracy of each filter is certified to be within ±1%.

All filter sets are shipped in black anodized metal cannisters which provides maximum protection during shipment and storage.

BENEFITS

  • Spectrophotometric glass filters for verifying transmittance and absorbance scales
  • Calibration standards traceable to NIST
  • Shipped in a durable aluminum storage case

COMMON APPLICATIONS

  • Machine vision
  • Astronomy
  • Electronic instrumentation
  • Calibration
  • Medical devices

Set contents:

AC-930 Filter Set:
1 pc. 10% transmission
1 pc. 20% transmission
1 pc. 30% transmission
Aluminum storage case
Certificate of calibration, including actual meaurements
Handling instructions

AC-1930 Filter Set:
1 pc. 1% transmission
1 pc. 3% transmission
1 pc. 50% transmission
Aluminum storage case
Certificate of calibration, including actual meaurements
Handling instructions

If you already own a Calbration FIlter Set, and need it recertified, please contact our sales department to arrange a return.

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name 3 piece Calibration set
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
469.5-41_622.5-47 OD6 ULTRA Dual-Bandpass Filter - 7120 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details