Andover Corporation Standard Vis-NIR ND Filter, OD=3.0, 50mm diameter

Description
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. Float Glass substrates available in custom sizes. BENEFITS Provides attenuation with greater linearity over a wide spectral range Reduces thermal effects in low-power laser applications Delivers superior durability COMMON APPLICATIONS Calibration Attenuation Low-power lasers Scientific measurements and research Machine vision & other imaging Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T):
Description
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. Float Glass substrates available in custom sizes. BENEFITS Provides attenuation with greater linearity over a wide spectral range Reduces thermal effects in low-power laser applications Delivers superior durability COMMON APPLICATIONS Calibration Attenuation Low-power lasers Scientific measurements and research Machine vision & other imaging Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T):

Suppliers

Company
Product
Description
Supplier Links
Standard Vis-NIR ND Filter, OD=3.0, 50mm diameter -  - Andover Corporation
Salem, NH, United States
Standard Vis-NIR ND Filter, OD=3.0, 50mm diameter
Standard Vis-NIR ND Filter, OD=3.0, 50mm diameter
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. Float Glass substrates available in custom sizes. BENEFITS Provides attenuation with greater linearity over a wide spectral range Reduces thermal effects in low-power laser applications Delivers superior durability COMMON APPLICATIONS Calibration Attenuation Low-power lasers Scientific measurements and research Machine vision & other imaging Please note that all of our ND filters are also available in sets, which include a hardwood storage box. Custom sizes, densities, wavelengths and substrate materials are available on request. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Show More Information Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T):

Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. Float Glass substrates available in custom sizes.

BENEFITS

  • Provides attenuation with greater linearity over a wide spectral range
  • Reduces thermal effects in low-power laser applications
  • Delivers superior durability

COMMON APPLICATIONS

  • Calibration
  • Attenuation
  • Low-power lasers
  • Scientific measurements and research
  • Machine vision & other imaging

Please note that all of our ND filters are also available in sets, which include a hardwood storage box.

Custom sizes, densities, wavelengths and substrate materials are available on request.

Contact us for a quotation, whether it is for prototype quantities, or production quantities.


Show More Information

Optical density (OD) is defined as the logarithm to the base 10 of the reciprocal of the transmitted radiant power (T):

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Standard Vis-NIR ND Filter, OD=3.0, 50mm diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
307.7-0.5 OD4 Ultra Narrow Bandpass Filter - 7546 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 550 nm Cut-on - 5CGA-550 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details