Andover Corporation Cold Mirror, 25mm diameter x 3mm thick

Description
A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are also deposited onto low expansion material such as borosilicate glass. These mirrors are usually used at a 45° angle of incidence in randomly polarized light. BENEFITS Transmit near-IR and reflect visible light COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Cold Mirror General Specifications
Description
A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are also deposited onto low expansion material such as borosilicate glass. These mirrors are usually used at a 45° angle of incidence in randomly polarized light. BENEFITS Transmit near-IR and reflect visible light COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Cold Mirror General Specifications

Suppliers

Company
Product
Description
Supplier Links
Cold Mirror, 25mm diameter x 3mm thick -  - Andover Corporation
Salem, NH, United States
Cold Mirror, 25mm diameter x 3mm thick
Cold Mirror, 25mm diameter x 3mm thick
A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are also deposited onto low expansion material such as borosilicate glass. These mirrors are usually used at a 45° angle of incidence in randomly polarized light. BENEFITS Transmit near-IR and reflect visible light COMMON APPLICATIONS Projection systems Photocopiers Surgical and dental lighting Film and photographic apparatus Illumination systems Scientific instruments Show More Information Cold Mirror General Specifications

A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are also deposited onto low expansion material such as borosilicate glass. These mirrors are usually used at a 45° angle of incidence in randomly polarized light.


BENEFITS

  • Transmit near-IR and reflect visible light

COMMON APPLICATIONS

  • Projection systems
  • Photocopiers
  • Surgical and dental lighting
  • Film and photographic apparatus
  • Illumination systems
  • Scientific instruments

Show More Information

Cold Mirror General Specifications

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Cold Mirror, 25mm diameter x 3mm thick
Filter Type Cold Mirrors
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 1.5 OD - FBS-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
560-40 OD7 ULTRA Bandpass Filter - 7753 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details