Power Engineering & Manufacturing, Ltd. Custom Offset Parallel Speed Reducer

Description
PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 2,500 hp and 250,000 lb-ft of torque.
Description
PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 2,500 hp and 250,000 lb-ft of torque.

Suppliers

Company
Product
Description
Supplier Links
Custom Offset Parallel Speed Reducer -  - Power Engineering & Manufacturing, Ltd.
Waterloo, IA, USA
Custom Offset Parallel Speed Reducer
Custom Offset Parallel Speed Reducer
PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 2,500 hp and 250,000 lb-ft of torque.

PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 2,500 hp and 250,000 lb-ft of torque.

Supplier's Site

Technical Specifications

  Power Engineering & Manufacturing, Ltd.
Product Category Gearboxes and Gearheads
Product Name Custom Offset Parallel Speed Reducer
Gear Ratio 0.0020 to 1 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
19mm Shaft, Type LM, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details