Power Engineering & Manufacturing, Ltd. Custom Double Output Speed Reducers

Description
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 400 HP and 70,000 lb-ft of torque.
Description
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 400 HP and 70,000 lb-ft of torque.

Suppliers

Company
Product
Description
Supplier Links
Custom Double Output Speed Reducers -  - Power Engineering & Manufacturing, Ltd.
Waterloo, IA, USA
Custom Double Output Speed Reducers
Custom Double Output Speed Reducers
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 400 HP and 70,000 lb-ft of torque.

PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction that may be require. We have designed and produced units with as much as 400 HP and 70,000 lb-ft of torque.

Supplier's Site

Technical Specifications

  Power Engineering & Manufacturing, Ltd.
Product Category Gearboxes and Gearheads
Product Name Custom Double Output Speed Reducers
Gear Ratio 0.0044 to 0.1667 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details