Power Engineering & Manufacturing, Ltd. Custom Split Power Speed Reducers

Description
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as many as 17 outputs, 700 HP, and 125,000 lb-ft of torque.
Description
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as many as 17 outputs, 700 HP, and 125,000 lb-ft of torque.

Suppliers

Company
Product
Description
Supplier Links
Custom Split Power Speed Reducers -  - Power Engineering & Manufacturing, Ltd.
Waterloo, IA, USA
Custom Split Power Speed Reducers
Custom Split Power Speed Reducers
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as many as 17 outputs, 700 HP, and 125,000 lb-ft of torque.

PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as many as 17 outputs, 700 HP, and 125,000 lb-ft of torque.

Supplier's Site

Technical Specifications

  Power Engineering & Manufacturing, Ltd.
Product Category Gearboxes and Gearheads
Product Name Custom Split Power Speed Reducers
Gear Ratio 0.0020 to 1 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
Gearboxes - 2166487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details