M2 Optics, Inc. Armored Patch Cords

Description
Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have excellent return loss (SCAPC typical: >65dB), low insertion loss (typical: <0.2dB), and are rugged, flexible and easy to install. These assemblies are superior for rough handling applications such as head ends, engineering and lab environments.
Datasheet
Description
Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have excellent return loss (SCAPC typical: >65dB), low insertion loss (typical: <0.2dB), and are rugged, flexible and easy to install. These assemblies are superior for rough handling applications such as head ends, engineering and lab environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Patch Cords -  - M2 Optics, Inc.
Raleigh, NC, USA
Armored Patch Cords
Armored Patch Cords
Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have excellent return loss (SCAPC typical: >65dB), low insertion loss (typical: <0.2dB), and are rugged, flexible and easy to install. These assemblies are superior for rough handling applications such as head ends, engineering and lab environments.

Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have excellent return loss (SCAPC typical: >65dB), low insertion loss (typical: <0.2dB), and are rugged, flexible and easy to install. These assemblies are superior for rough handling applications such as head ends, engineering and lab environments.

Supplier's Site Datasheet

Technical Specifications

  M2 Optics, Inc.
Product Category Fiber Optic Cables
Product Name Armored Patch Cords
Cable Type Simplex (optional feature); Duplex (optional feature); Patchcords
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Core Size 600 to 900 µm (23.62 to 35.43 mils)
Connector Type FC; LC; SC; ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1727308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; Lc
Features Other; Os1, os2
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details