Essentra Components Cable Supports and Fasteners 22WHB375050

Description
Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.375" L x 0.500" H (9.52mm x 12.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22WHB375050-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22WHB375050-ND
Cable Supports and Fasteners 145-22WHB375050-ND
Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.375" L x 0.500" H (9.52mm x 12.70mm)

Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.375" L x 0.500" H (9.52mm x 12.70mm)

Supplier's Site Datasheet
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5259 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5259
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5259
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22WHB375050-ND 66AJ5259
Product Name Cable Supports and Fasteners Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers
Identification ID Tag Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 3.94 to 9.94 inch (100 to 252 mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
 - 233415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type TV Cable Clip
Diameter 0.236 inch (6 mm)
Material PE
View Details