The SBS® X-75A cable clamp is a component designed for strain relief in sealed power connectors, rated for a pull-out force of 60 lb. (267 N) when used with 4 AWG (25 mm²) wire. It is supplied as a set of two and compatible with the SBS® X-75A connector series, which operates from -20°C to 105°C and meets IP68 and UL50E4 environmental standards.
| Anderson Power Products | RS Components, Ltd. | |
|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips |
| Product Number | 2-8841P1 | 429902 |
| Product Name | SBS ® X-75A CABLE CLAMP | Cable Clips & Clamps |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |