CABLE CLAMP, STEEL, 27MM X 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.43mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Yellow; External Length:27mm; External Width:31.8mm; Height:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 41AH6200 |
| Product Name | Cable Clamp, Steel, 27Mm X 31.8Mm; Cable Clamp / Clip Type Anderson Power Products |