Bolt-on cable clamp for discrete conductors, designed to secure wires ranging from 12 to 6 AWG (4 to 16 mm²) and prevent strain-induced dislodgement of contacts. Constructed for use with SB® 50 connectors, it requires a torque of 12 in-lbs (1.4 Nm) for assembly. The part is black in color and compatible with solder-terminated wires.
Cable Clamps; Bolt on for Discrete Conductor; For12 to 6 AWG or 4 to 10 mm² wire Also found in: /SB 50/SBS 50
Internal Diameter:-; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips |
| Product Number | 990G1-BK | 19X7603 |
| Product Name | SB ® 50/SBS ® 50 Bolt on Cable Clamp | Internal Diameter Anderson Power Products |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |