Features:
For ease of assembly, position locking head so that the widest end is down.
Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel.
Stainless steel cable ties have more strength and better durability than nylon cable ties.
Locking ball design for maximum holding strength and ease of installation.
Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance.
Easy to install and feature thick PVC coating to protect cables from scratching.
Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard."
Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance.
Widely used in shipping, communication, and flight applications.
.010" (0,25 mm) thick.
Custom lengths available.
100 pack standard.
Features:
For ease of assembly, position locking head so that the widest end is down.
Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel.
Stainless steel cable ties have more strength and better durability than nylon cable ties.
Locking ball design for maximum holding strength and ease of installation.
Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance.
Easy to install and feature thick PVC coating to protect cables from scratching.
Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard."
Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance.
Widely used in shipping, communication, and flight applications.
Features:
Releasable and reusable ties for easy bundling, closing, bagging, holding, and tying.
Polyethylene for high flexibility and moderate strength.
Multiple sizes for bundles up to 4˝ (101,6 mm) diameter.
Features:
Releasable and reusable ties for easy bundling, closing, bagging, holding, and tying.
Polyethylene for high flexibility and moderate strength.
Multiple sizes for bundles up to 4˝ (101,6 mm) diameter.