National Wire & Cable Corporation Waterproof/Rugged Use Electrical Cable

Description
National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire. Conductors are stranded tinned copper with .011” wall of super-tough extruded polypropylene primary insulation, having excellent electrical properties. Wires are color coded using ten std. colors + stripes. Conductors are planetary cabled and helically laid for optimum flexibility, with a barrier tape under braids, if used. Shielded cables have 100% coverage aluminum-foil shield in contact with a stranded drain wire for easy termination. Optional tinned copper braid of >90% coverage per MIL-C-7078, with braid angles below 40° for easy pushback is available on special order, Outer jacket is highly flexible poly-ether-urethane thermoplastic, very resistant to oils, fuels, flame, and UV. Polyurethane is noted for outstanding resistance to scuffing and tearing.
Datasheet
Description
National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire. Conductors are stranded tinned copper with .011” wall of super-tough extruded polypropylene primary insulation, having excellent electrical properties. Wires are color coded using ten std. colors + stripes. Conductors are planetary cabled and helically laid for optimum flexibility, with a barrier tape under braids, if used. Shielded cables have 100% coverage aluminum-foil shield in contact with a stranded drain wire for easy termination. Optional tinned copper braid of >90% coverage per MIL-C-7078, with braid angles below 40° for easy pushback is available on special order, Outer jacket is highly flexible poly-ether-urethane thermoplastic, very resistant to oils, fuels, flame, and UV. Polyurethane is noted for outstanding resistance to scuffing and tearing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof/Rugged Use Electrical Cable -  - National Wire & Cable Corporation
Los Angeles, CA, USA
Waterproof/Rugged Use Electrical Cable
Waterproof/Rugged Use Electrical Cable
National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire. Conductors are stranded tinned copper with .011” wall of super-tough extruded polypropylene primary insulation, having excellent electrical properties. Wires are color coded using ten std. colors + stripes. Conductors are planetary cabled and helically laid for optimum flexibility, with a barrier tape under braids, if used. Shielded cables have 100% coverage aluminum-foil shield in contact with a stranded drain wire for easy termination. Optional tinned copper braid of >90% coverage per MIL-C-7078, with braid angles below 40° for easy pushback is available on special order, Outer jacket is highly flexible poly-ether-urethane thermoplastic, very resistant to oils, fuels, flame, and UV. Polyurethane is noted for outstanding resistance to scuffing and tearing.

National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire.
Conductors are stranded tinned copper with .011” wall of super-tough extruded polypropylene primary insulation, having excellent electrical properties. Wires are color coded using ten std. colors + stripes.
Conductors are planetary cabled and helically laid for optimum flexibility, with a barrier tape under braids, if used.
Shielded cables have 100% coverage aluminum-foil shield in contact with a stranded drain wire for easy termination. Optional tinned copper braid of >90% coverage per MIL-C-7078, with braid angles below 40° for easy pushback is available on special order,
Outer jacket is highly flexible poly-ether-urethane thermoplastic, very resistant to oils, fuels, flame, and UV. Polyurethane is noted for outstanding resistance to scuffing and tearing.

Supplier's Site Datasheet

Technical Specifications

  National Wire & Cable Corporation
Product Category Multiconductor Cables
Product Name Waterproof/Rugged Use Electrical Cable
Product Category Cable
Cable Jacket Poly-ether-urethane
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2010523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/29-5146S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details