Sensor Technology, Ltd. Analog Rotary Torque Transducers with Square Drives TorqSense SGR515/SGR516

Description
The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities.
Datasheet
Description
The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Rotary Torque Transducers with Square Drives - TorqSense SGR515/SGR516 - Sensor Technology, Ltd.
Banbury, United Kingdom
Analog Rotary Torque Transducers with Square Drives
TorqSense SGR515/SGR516
Analog Rotary Torque Transducers with Square Drives TorqSense SGR515/SGR516
The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities.

The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities.

Supplier's Site Datasheet

Technical Specifications

  Sensor Technology, Ltd.
Product Category Torque Sensors
Product Number TorqSense SGR515/SGR516
Product Name Analog Rotary Torque Transducers with Square Drives
Torque 1.55 to 115044 In-lbs (1.79 to 132653 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Specs
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Dynamic Torque Sensor - X-DT-2002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details