Sensor Technology, Ltd. Analog Rotary Torque Transducers with Square Drive & External Electronics TorqSense SGR535/SGR536

Description
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities. The addition of the external electronics module enhances the versatility for applications such as torque measurement, testing, feedback control of drive mechanisms, and process control, ensuring dependable performance even in challenging conditions.
Datasheet
Description
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities. The addition of the external electronics module enhances the versatility for applications such as torque measurement, testing, feedback control of drive mechanisms, and process control, ensuring dependable performance even in challenging conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Rotary Torque Transducers with Square Drive & External Electronics - TorqSense SGR535/SGR536 - Sensor Technology, Ltd.
Banbury, United Kingdom
Analog Rotary Torque Transducers with Square Drive & External Electronics
TorqSense SGR535/SGR536
Analog Rotary Torque Transducers with Square Drive & External Electronics TorqSense SGR535/SGR536
Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities. The addition of the external electronics module enhances the versatility for applications such as torque measurement, testing, feedback control of drive mechanisms, and process control, ensuring dependable performance even in challenging conditions.

Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless fit, enhancing measurement accuracy and stability. The SGR series transducers employ advanced strain gauge signal conditioning techniques to deliver high-bandwidth analog outputs, available as fixed voltage or current signals for seamless integration with analog instrumentation. Three output channels are provided, with channel assignments depending on the specific model, offering a versatile and cost-effective torque measurement solution with excellent overrange and overload capabilities. The addition of the external electronics module enhances the versatility for applications such as torque measurement, testing, feedback control of drive mechanisms, and process control, ensuring dependable performance even in challenging conditions.

Supplier's Site Datasheet

Technical Specifications

  Sensor Technology, Ltd.
Product Category Torque Sensors
Product Number TorqSense SGR535/SGR536
Product Name Analog Rotary Torque Transducers with Square Drive & External Electronics
Torque 1.55 to 115044 In-lbs (1.79 to 132653 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details