Sensor Technology, Ltd. PTO Torque Transducers SGR570 Series

Description
The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges. With features like transducer configuration software, PC connectivity for data logging, and user-configurable output limits, the SGR570 ensures reliable performance in demanding conditions. Additionally, the anti-rotation eye hook prevents the transducer from spinning with the shaft, ensuring stable and reliable operation. The wide input voltage range (11V – 32V) and available analogue and digital outputs make it a versatile solution for various PTO applications. Key Benefits Transducers up to 2000Nm Compatible with all PTO spline types Accurate measurement of torque and speed for testing equipment that use the PTO shafts Anti rotation eye hook, to stop transducer spinning around with the shaft. User configurable limit outputs Accuracy ±0.1% High mechanical overload 400% Overrange reading 250% High digital sample rate of 4000 samples per second Digital outputs – RS232 and USB (standard), CANbus and Ethernet (optional). Compatible with TorqView Advanced Torque Monitoring Software Non contact signal transmission, no slip rings to wear out Lifetime Warranty
Datasheet
Description
The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges. With features like transducer configuration software, PC connectivity for data logging, and user-configurable output limits, the SGR570 ensures reliable performance in demanding conditions. Additionally, the anti-rotation eye hook prevents the transducer from spinning with the shaft, ensuring stable and reliable operation. The wide input voltage range (11V – 32V) and available analogue and digital outputs make it a versatile solution for various PTO applications. Key Benefits Transducers up to 2000Nm Compatible with all PTO spline types Accurate measurement of torque and speed for testing equipment that use the PTO shafts Anti rotation eye hook, to stop transducer spinning around with the shaft. User configurable limit outputs Accuracy ±0.1% High mechanical overload 400% Overrange reading 250% High digital sample rate of 4000 samples per second Digital outputs – RS232 and USB (standard), CANbus and Ethernet (optional). Compatible with TorqView Advanced Torque Monitoring Software Non contact signal transmission, no slip rings to wear out Lifetime Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTO Torque Transducers - SGR570 Series - Sensor Technology, Ltd.
Banbury, United Kingdom
PTO Torque Transducers
SGR570 Series
PTO Torque Transducers SGR570 Series
The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges. With features like transducer configuration software, PC connectivity for data logging, and user-configurable output limits, the SGR570 ensures reliable performance in demanding conditions. Additionally, the anti-rotation eye hook prevents the transducer from spinning with the shaft, ensuring stable and reliable operation. The wide input voltage range (11V – 32V) and available analogue and digital outputs make it a versatile solution for various PTO applications. Key Benefits Transducers up to 2000Nm Compatible with all PTO spline types Accurate measurement of torque and speed for testing equipment that use the PTO shafts Anti rotation eye hook, to stop transducer spinning around with the shaft. User configurable limit outputs Accuracy ±0.1% High mechanical overload 400% Overrange reading 250% High digital sample rate of 4000 samples per second Digital outputs – RS232 and USB (standard), CANbus and Ethernet (optional). Compatible with TorqView Advanced Torque Monitoring Software Non contact signal transmission, no slip rings to wear out Lifetime Warranty

The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment.

They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental challenges.

With features like transducer configuration software, PC connectivity for data logging, and user-configurable output limits, the SGR570 ensures reliable performance in demanding conditions.

Additionally, the anti-rotation eye hook prevents the transducer from spinning with the shaft, ensuring stable and reliable operation.

The wide input voltage range (11V – 32V) and available analogue and digital outputs make it a versatile solution for various PTO applications.

Key Benefits

  • Transducers up to 2000Nm
  • Compatible with all PTO spline types
  • Accurate measurement of torque and speed for testing equipment that use the PTO shafts
  • Anti rotation eye hook, to stop transducer spinning around with the shaft.
  • User configurable limit outputs
  • Accuracy ±0.1%
  • High mechanical overload 400%
  • Overrange reading 250%
  • High digital sample rate of 4000 samples per second
  • Digital outputs – RS232 and USB (standard), CANbus and Ethernet (optional).
  • Compatible with TorqView Advanced Torque Monitoring Software
  • Non contact signal transmission, no slip rings to wear out
  • Lifetime Warranty
Supplier's Site Datasheet

Technical Specifications

  Sensor Technology, Ltd.
Product Category Torque Sensors
Product Number SGR570 Series
Product Name PTO Torque Transducers
Torque 0.0 to 17699 In-lbs (0.0 to 20408 kg-cm)
Accuracy 0.1000 to 0.2000 ±% Full Scale
Electrical Output Voltage; Current; Serial
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Torque Transmitter, Shaft - 39000X - S. Himmelstein & Company
Specs
Torque 25 to 2.00E6 In-lbs (28.83 to 2.31E6 kg-cm)
Accuracy 0.0700 to 0.1000 ±% Full Scale
Electrical Output Current
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Joint Torque Sensor - X-ST207-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details