S. Himmelstein & Company Ultra Precise, Non-Contact Torque Sensors with Spline Drive per AND 10262 & AND 20002 MCRT® 48850V & 48851V

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precise, Non-Contact Torque Sensors with Spline Drive per AND 10262 & AND 20002 - MCRT® 48850V & 48851V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Ultra Precise, Non-Contact Torque Sensors with Spline Drive per AND 10262 & AND 20002
MCRT® 48850V & 48851V
Ultra Precise, Non-Contact Torque Sensors with Spline Drive per AND 10262 & AND 20002 MCRT® 48850V & 48851V
The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without high overrange, clipped peaks cause large errors. Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment from vibration and by unauthorized users. The Torque Meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported. Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). Ceramic Hybrid bearings and high speed grease are standard features. They provide very high speed operation without the complexities of air-oil mist lubrication. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. A warning flag is generated should any output exceed its rating. Features Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m) 0.03% Combined Nonlinearity and Hysteresis 300% Overload, 150% Overrange 30,000 rpm Max Speed Permanently Lubricated Torque, Speed & Power Outputs in Analog & Digital Form Hardened to EMI from Adjustable Speed Drives 1 kHz Bandwidth 128 μs Max/Min Data Acquisition ISO 17025:2017 Accredited Calibration

The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without high overrange, clipped peaks cause large errors.

Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment from vibration and by unauthorized users. The Torque Meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported.

Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). Ceramic Hybrid bearings and high speed grease are standard features. They provide very high speed operation without the complexities of air-oil mist lubrication.

Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. A warning flag is generated should any output exceed its rating.

Features

  • Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m)
  • 0.03% Combined Nonlinearity and Hysteresis
  • 300% Overload, 150% Overrange
  • 30,000 rpm Max Speed Permanently Lubricated
  • Torque, Speed & Power Outputs in Analog & Digital Form
  • Hardened to EMI from Adjustable Speed Drives
  • 1 kHz Bandwidth
  • 128 μs Max/Min Data Acquisition
  • ISO 17025:2017 Accredited Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number MCRT® 48850V & 48851V
Product Name Ultra Precise, Non-Contact Torque Sensors with Spline Drive per AND 10262 & AND 20002
Torque 50 to 10000 In-lbs (57.65 to 11531 kg-cm)
Electrical Output Voltage; Serial; Other
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details
High Capacity Bearingless Digital Torquemeter - 86000V - S. Himmelstein & Company
Specs
Torque 300000 to 8.00E6 In-lbs (345918 to 9.22E6 kg-cm)
Accuracy 0.0500 to 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830T - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Specs
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details