The MCRT® 86000V is a high-capacity bearingless digital torquemeter designed for measuring torque ranges from 150,000 to 4,000,000 lbf-in with 200% overload capacity. It features a torsional stiffness of 530,000,000 to 5,777,000,000 lbf-in/rad depending on model, angular deflection of 0.032 to 0.042 degrees, and maximum rotor speed of 5,000 to 8,000 rpm. The device offers ±0.05% accuracy, 3 kHz bandwidth, and outputs analog ±5V or ±10V, frequency-modulated signals, and digital communications via RS232, RS422, or RS485. It includes NIST-traceable bidirectional calibration, zero drift of ≤±0.0006%/°F, and operates with a 10 to 26 VDC supply. The sensor has a short torque path, no additional coupling required, and compensates for temperature effects within -25°F to 185°F. Magnetic or optical speed pickup options are available. Packaging is integrated into the sensor housing with flange dimensions specified for mounting.
MCRT® 86000V and 87000V Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to Industries Highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors.
World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - see overleaf.
Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes. It is invoked via stator switches, I/O line or from your computer. Multiple bridges provide immunity to extraneous loads. The short torque path yields high stiffness, low deflection and provides excellent static and dynamic system response. The Torque meter is installed without an additional coupling resulting in a torsionally stiff driveline, with low overhung moment and a short overall length.
The sensors’ output is digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results. Password protection may be invoked when needed.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 86000V |
| Product Name | High Capacity Bearingless Digital Torquemeter |
| Torque | 300000 to 8.00E6 In-lbs (345918 to 9.22E6 kg-cm) |
| Accuracy | 0.0500 to 0.1000 ±% Full Scale |
| Electrical Output | Voltage; Frequency; Serial |
| Features | Temperature Compensation |