DBK USA, Inc. Adjustable Dual Thermostat D-Stat FGDT

Description
DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and 35mm DIN rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise Features: · Approvals: UL, CSA, VDE · Only 33mm wide · Fahrenheit or Celsius scales · 100,000 cycle rating at 100 - 250 VAC · Compact and lightweight · Various Heating/Cooling combinations (6 SKU’s are available) · Units available in; NO- NC; 2 NO; 2NC · Switching capacity up to 16 Amps, 240 VAC, 60W DC
Description
DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and 35mm DIN rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise Features: · Approvals: UL, CSA, VDE · Only 33mm wide · Fahrenheit or Celsius scales · 100,000 cycle rating at 100 - 250 VAC · Compact and lightweight · Various Heating/Cooling combinations (6 SKU’s are available) · Units available in; NO- NC; 2 NO; 2NC · Switching capacity up to 16 Amps, 240 VAC, 60W DC

Suppliers

Company
Product
Description
Supplier Links
Adjustable Dual Thermostat D-Stat - FGDT - DBK USA, Inc.
Spartanburg, SC, USA
Adjustable Dual Thermostat D-Stat
FGDT
Adjustable Dual Thermostat D-Stat FGDT
DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and 35mm DIN rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise Features: · Approvals: UL, CSA, VDE · Only 33mm wide · Fahrenheit or Celsius scales · 100,000 cycle rating at 100 - 250 VAC · Compact and lightweight · Various Heating/Cooling combinations (6 SKU’s are available) · Units available in; NO- NC; 2 NO; 2NC · Switching capacity up to 16 Amps, 240 VAC, 60W DC

DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and 35mm DIN rail mounting feature.

Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise.

Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise

Features:

· Approvals: UL, CSA, VDE

· Only 33mm wide

· Fahrenheit or Celsius scales

· 100,000 cycle rating at 100 - 250 VAC

· Compact and lightweight

· Various Heating/Cooling combinations (6 SKU’s are available)

· Units available in; NO- NC; 2 NO; 2NC

· Switching capacity up to 16 Amps, 240 VAC, 60W DC

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Temperature Controllers
Product Number FGDT
Product Name Adjustable Dual Thermostat D-Stat
Control Limit
Form Factor DIN
Interface Switches
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 2887683 - RS Components, Ltd.
Specs
Interface Digital Front Panel
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details