Resolution: 800x480
Interface: RGB
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 190.0mm x 112mm x 13.3mm
Size: 7"
Active Area: 154.08mm x 85.92mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMT070DICFWD-NAA |
| Product Name | 7" Color TFT LCD Module RGB 800x480 Monitor |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Viewing Area Width | 154 mm (6.07 inch) |