Micropac Industries, Inc. 61060

Description
The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed lens. Available custom binned to customer specifications or screened to MILPRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for array mounting · Available with wide or narrow angle lens.
Description
The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed lens. Available custom binned to customer specifications or screened to MILPRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for array mounting · Available with wide or narrow angle lens.

Suppliers

Company
Product
Description
Supplier Links
The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed lens. Available custom binned to customer specifications or screened to MILPRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for array mounting · Available with wide or narrow angle lens.

The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast
operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed lens. Available custom binned to customer specifications or screened to MILPRF-19500.

Features:
· Hermetically sealed
· Fast switching speed
· Small package
· Suitable for array mounting
· Available with wide or narrow angle lens.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Photodiodes
Product Number 61060
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs photodiodes - G12182-230K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2050 nm (9000 to 20500 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details