Description
For over 60 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.
Features:
Applications:
Laptop and notebook computers and PDAs
DC/DC converters
Portable communication equipment
Inductor for general purpose use
15µH Shielded Wirewound Inductor 3.6A 50mOhm Max Nonstandard
SHIELDED SMD POWER INDUCTOR, FULL REEL; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde
Slim type, self shielded, low resistance, excellent DC current characteristics.
Triad Magnetics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | AX104R-150 | 237-AX104R-150TR-ND | 71R7339 | 70217969 |
Product Name | SMD Power Shielded Inductor | Fixed Inductors | Shielded Smd Power Inductor, Full Reel; Inductance Triad Magnetics | Inductor, Filter, Ind 15uH;Tol +/-30%, Cur 3.6A, SMT, DCR 50 Milliohms |
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
Technology | Wirewound | |||
Application | General Purpose; Power Choke | Filter | ||
Configuration | Fixed | |||
Inductance Range | 15 microH | 15 microH |