Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8109

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8109
CMT8100 Series Common Mode Inductors CMT-8109
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Common Mode Chokes - 237-1362-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1362-ND
Common Mode Chokes 237-1362-ND
30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm

30mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 330mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8109 237-1362-ND
Product Name CMT8100 Series Common Mode Inductors Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
Rated DC Current 2300 milliamps 2300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details