Triad Magnetics AX104R Series SMD Power Shielded Inductors AX104R-330

Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Perris, California, United States
AX104R Series SMD Power Shielded Inductors
AX104R-330
AX104R Series SMD Power Shielded Inductors AX104R-330
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 4.0 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX104R-330-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX104R-330-ND
Fixed Inductors AX104R-330-ND
33µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX104R-330 AX104R-330-ND
Product Name AX104R Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms 0.0930 ohms
Rated DC Current 2300 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers