Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-302R2

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-302R2
AX02 Series SMD Power Shielded Inductors AX02-302R2
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX02-302R2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX02-302R2-ND
Fixed Inductors AX02-302R2-ND
2.2µH Shielded Wirewound Inductor 12A 5.1mOhm Max 2-SMD, J-Lead

2.2µH Shielded Wirewound Inductor 12A 5.1mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX02-302R2 AX02-302R2-ND
Product Name AX02 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms 0.0051 ohms
Rated DC Current 12000 milliamps 24000 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers