Schaltbau GmbH Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
Features Housing: Sealed to IP67 (dust tight and protected against the effects of immersion) even when unmated or protected to IP23 without sealing Spring-loaded contacts: Very low contact...
Features Rugged mechanical and electrical design Universally usable connectors for power and control circuits Easy replacement of components Easy assembly resulting in short assembly times Mechanically locking connector Integrated interlocking...
Features Screw machine contacts, silver or gold plated Sturdy metal/plastic shells: Impact resistant, UL compliant, long life Sealed to IP67 when mated or not mated Functional threaded coupling Electrical and...
M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M1 series universal modular connectors offer a customized and cost-effective realisation of your application. M1...
M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M3 series universal modular connectors offer a customized and cost-effective realisation of your application. M3...
Modern charging connectors with a new optimised main contact system: The solid power contacts can carry high currents with minimal self-heating, have extremely low contact resistance and noticeably reduced contact...
Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly...
Schaltbau’s HV series connectors feature solid power and signal contacts and are suitable for a wide range of high-current applications. The connectors have a robust, modular design and protect against...
Series GA industrial connectors are high-quality special purpose connectors. The 15 pole circular connector has a housing made of high strength aluminium magnesium alloy. The contact arrangement is a combination...
The 10-pin miniature bayonet connectors combine decades of proven reliability with next-generation innovation to provide compact, high-performance connectivity for challenging communication systems. VG/NF Series connectors – designed and manufactured in...
The connector is designed in accordance with the specifications of the international railway standard UIC 541-5. It adds to the range of our well-proven connectors for the railway industry. This...
The proven 7-pin miniature bayonet connectors of the VG95351/NF07 series are specially designed for use in communications technology and have been offering maximum reliability under harsh environmental conditions for decades.