Larson Electronics LLC Datasheets for Navigation Lights
Navigation lights are colored illumination devices used on aircraft, watercraft, and spacecraft. They are used to alert other crafts or vessels of the signaling craft's position, status, and/or heading.
Navigation Lights: Learn more
Product Name | Notes |
---|---|
6 inch stanchion mount post that has 2 pin connectors in the base. The base slides and locks into a sliding door Perko socket. The Perko socket can be attached... | |
The GL-4411 LED Light Bar offers high light output from a compact form factor and is designed specifically for extreme durability in high stress operating conditions. This 80 watt light... | |
The GL-4421 LED Light Bar offers high light output from a compact form factor and is designed specifically for extreme durability in high stress operating conditions. This 80 watt light... | |
The GL-9100H-S Golight HID Golight Boat Light on Stanchion Mount from Magnalight produces a 3,000 lumen light beam capable of reaching over 5000 feet in distance. This 35 watt HID... | |
The GL-9100H-S-SE50 Golight HID Golight Boat Light on Stanchion Mount from Magnalight produces a 3,000 lumen light beam capable of reaching over 5000 feet in distance. This 35 watt HID... | |
The GL-9110 Golight LED Boat Light on Stanchion Mount from Magnalight produces a 2,520 lumen light beam capable of reaching over 900 feet in distance. This 36 watt LED Golight... | |
The LED10W-9S LED Light is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. This heavy duty and compact LED light produces... | |
The LEDP10W-120X2E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. 10,320 lumen light output with low wattage... | |
The LEDP10W-240X2E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. 20,640 lumen light output with low voltage... | |
The LEDP5W-12ET LED Light Bar offers high light output from a compact form factor and is designed specifically for extreme durability in high stress operating conditions. This 60 watt light... | |
The Magnalight LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with versatile mounting and power options. This IP68 rated LED light is... | |
The Magnalight LEDLB-21-3C LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light... | |
The Magnalight LEDLB-21-S-E LED Light Bar with Perko Post (Stanchion) Mount with red/green navigational lights. This unit offers high light output in a light weight, durable, low profile housing. This... | |
Golight Radioray wireless remote controlled spotlight with 12 inch stanchion post mount with red/green running lights. BLACK REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized... | |
Golight Radioray wireless remote controlled spotlight with 12 inch stanchion post mount with red/green running lights. WHITE REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized... | |
Golight Radioray wireless remote controlled spotlight with 6-inch stanchion post mount with red/green running lights - BLACK REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized... | |
Golight Radioray wireless remote controlled spotlight with 6-inch stanchion post mount with red/green running lights - WHITE REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized... | |
Golight Radioray wireless remote controlled spotlight with stanchion post mount (available in 6,12, & 24 inches) with red/green navigational running lights. This golight has a camouflage finish. REMOTE CONTROLLED LIGHT... | |
Golight Radioray wireless remote controlled spotlight with stanchion post mount (available in 6,12, & 24 inches) with red/green navigational running lights. This golight is fitted with our new flood design... | |
Golight Stryker wireless remote controlled spotlight with 12 inch stanchion post mount with red/green running lights. Color: Chrome(black and white models available) REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized... | |
Golight Stryker wireless remote controlled spotlight with 6 inch stanchion post mount with red/green running lights. Color: Chrome (black and white models available) REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees... | |
olight Gobee economy grade bow mount light. 12 inch pole with locking collar clears trolling motor and bow rails and fits into any 2 or 3 pin Perko socket. Smaller... | |
Stanchion post mount for boat lights that has a 2 pin gold coated connector in the base. The base slides and locks into a sliding door Perko socket via a... | |
The LED10W-21 LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low... | |
The LED10W-70 LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low... | |
The Magnalight BOW-LED-6 LED Navigational Light is a compact yet powerful navigation light for small boats that provides effective marking while drawing very small amounts of current. The BOW-LED-6 LED... |