The LED10W-21 LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to 48 volt compatibility provides operators with a versatile and powerful LED lighting solution.
The LED10W-21-IR infrared LED light emitter from Magnalight produces a light in the infrared 850NM or 940NM while drawing only 21 watts @1.75 amps from a 12 volt electrical system. Seven Edison Edixeon® three watt LEDs are paired with high purity optics to produce a 20 degree spread spot beam. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light emitters are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. An integral Pulse Width Modulation controller, small profile, low power requirements, high durability and versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination. The LED10W-21-IR infrared LED lights offer Pulse Width Modulation control, a small profile, low power requirements, high durability and a versatile mounting system that makes these LED light emitters a superior lighting solution for marine applications where power and reliability is critical.
Larson Electronics LLC | |
---|---|
Product Category | Navigation Lights |
Product Name | Infrared LED Light Emitter - 7, 3-Watt IR LEDs - 9-48 Volts DC - IP68 - PWM Circuitry |