FKN Systek, Inc. Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Product Name Notes
2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as...
DIN 41617 connectors are available fully loaded with all 31 contacts, or selectively loaded with 13 or 21 contacts. Pins are spaced on 2.5 mm grid and the connectors are...
Heavy Duty Connectors consist of 5 parts. Cable Gland Hoods Male or Female inserts Crimp Contacts and Housings These Rectangular Connectors are available in 12 styles, from the HA series...