C&K Components Datasheets for Rotary Coded DIP Switches
Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package.
Rotary Coded DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS... | |
| Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage... | |
| Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components... |