Lika Electronic Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| Absolute encoder converter from SSI to Analogue | |
| Conversion interface for absolute encoders From SSI to Bit parallel | |
| Digital switching between two SSI encoders Automatic internal synchronization of signals Cascadable for several SSI encoders Slim and space-saving housing for DIN rail mounting (according to IEC/EN 60715) | |
| Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio... | |
| Encoder splitter and signal divider splits (divides) encoder output signals signal level converter HTL/TTL > TTL/HTL signal levels individually adjustable regenerates signal levels as a repeater cross switch function DIN... | |
| Incremental to analogue converter RS232/RS485 interface | |
| Motion controller SIL3/PLe certified For standard encoders | |
| Optical transmission modules for absolute encoders | |
| Signal converter for incremental encoder AB0 /AB0 Line Driver to Push-Pull converter DIN rail mounting | |
| Sine/Cosine signal interpolator DIN rail mounting |