Tinius Olsen, Inc. Datasheets for Hardness Testers

Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more

Product Name Notes
Following the on-going innovation in automated systems, Tinius Olsen has introduced Hardness testing as part of the automated testing solution. One or more hardness testers are integrated into the automation...
The model FH1-7 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and precision force actuator guarantees the best GR &
The model FH11-50/51 is a heavy duty, rock solid C-frame with supreme rigidity. It is a closed loop system based on a load cell with Rockwell, Superficial Rockwell, Vickers, Knoop,...
The model FH11-52 is load cell, force feedback, closed loop system that is fully automatic, servo motor driven. The test forces can range from 3-150kgf and perform Rockwell, Superficial Rockwell...
The model FH12-37 is a heavy duty, rock solid C-frame with supreme rigidity. It is a closed loop system based on a load cell with Rockwell, Vickers, Knoop, Brinell, Ball...
The model FH12-38 is a rock solid C-frame with supreme rigidity. The closed loop system is based on a load cell and Rockwell, Superficial Rockwell, Brinell, ball indentation, HVT and...
The model FH14-1 Micro Vickers, Vickers, Knoop hardness testing machine is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the test...
The model FH30-4 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. Highly accurate test...
The model FH31-2 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. Highly accurate test...
The model FH6 Micro-Vickers, Vickers hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy,...
The model FH7-4 Micro-Vickers, Vickers, Knoop and Micro Brinell hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology...
The model FH9-26 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display, and offers...
Tinius Olsen offers industrial quality workstation tables. These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of...