Prince Manufacturing Corp. Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
Product Name | Notes |
---|---|
FUNCTION The PRINCE model RD-200 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly... | |
FUNCTION The PRINCE model RD-300 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly... | |
FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as... | |
FUNCTION The PRINCE model RD-500 is an adjustable constant volume priority divider. This valve provides the same function as the PRINCE model RD-400 except the priority flow is adjustable from... | |
FUNCTION The PRINCE model RD-500P is a pressure compensated proportional flow divider valve with one fixed and one adjustable orifice. This valve will take one inlet flow and split it... | |
FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately... | |
FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in... | |
FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two... | |
FUNCTION The PRINCE valve model RD-1000S is an internally piloted adjustable sequence valve. This valve will prevent the flow of oil from going to the sequence port until the pressure... | |
FUNCTION The PRINCE valve model RD-1400 is a double pilot-operated lock valve. This valve will lock a cylinder in place when a directional control valve is in the neutral position. | |
FUNCTION The PRINCE valve model RD-1600 is a pilot operated check valve. This valve blocks oil from flowing from the cylinder port to the valve port until sufficient pressure is... | |
FUNCTION The PRINCE valve model RD-1800 is a direct acting ball/spring type pressure relief. The valve is compact and simple in design. This type relief is fast opening and is... | |
FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts... | |
FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential... | |
FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool... | |
FUNCTION The Prince LSR-3060-3 log splitter valve features an extremely fast “Rapid Extend” high speed mode. The LSR has been specifically designed to reduce system costs by allowing a single... | |
STANDARD FEATURES 1-10 Sections Per Valve Bank Load Checks On Each Section Hard Chrome Plated Spools Compact Construction Enhanced Metering Section Available in both the High and Low Sections Differential... | |
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power... | |
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet... | |
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float on 1st spool Differential poppet... | |
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float on 1st spool Adjustable ball spring relief (1000... | |
STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float Differential Poppet Style Relief, Adjustable from 1500 to... | |
STANDARD FEATURES Extended Length Notches for Very Fine Metering Machined Internal Lands for Precise Control and reduced Dead Band Low Standby Pressures Spool Design for reduced Flow Forces Low Spool... | |
STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system... | |
1-6 Spool monoblock 3500 psi #8 O-ring In/Out ports #8 Work ports Interchangable motor spool Double acting Load check Open center Adjustable relief Enclosed handle Convertible to power beyond and... |