-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on
- Maximum Discharge Pressure: 4500 psi
- Maximum Discharge Flow: 0.4329 GPM
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Jergens, Inc.
Description: Jergens C-Box Air Powered Hydraulic Pumps are an economical and compact power source ideal for operating small volume hydraulic systems. Features, Benefits, & Product Specifications: Available in 20:1 and 60:1 Boost Ratios Part No.'s 61763
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 6000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4020 Air Hydraulic Pump With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and alignment
- Type Of Pump: Hydraulic Pumps
-
Supplier: HAWE North America Inc.
Description: with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or
- Maximum Discharge Pressure: 21756 psi
- Power Source: None, Pump Only
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of
- Type Of Pump: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21
- Type Of Pump: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All
- Type Of Pump: Hydraulic Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high
- Maximum Discharge Pressure: 200 to 2000 psi
- Maximum Discharge Flow: 2.48 to 21.65 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high
- Maximum Discharge Pressure: 400 to 16000 psi
- Maximum Discharge Flow: 2.43 to 211 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high
- Maximum Discharge Pressure: 1000 to 10000 psi
- Maximum Discharge Flow: 1.16 to 10.38 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high
- Discharge Size: 0.2500 to 0.5000 inch
- Maximum Discharge Pressure: 700 to 7500 psi
- Maximum Discharge Flow: 0.1584 to 1.73 GPM
- Power Source: Air / Pneumatic
-
Supplier: Jergens, Inc.
Description: will deliver one cubic inch of working oil at seven times the input pressure. Note(s): Not recommended with the High Volume Air Powered Breadbox™ Pump.
- Drive Type: Hydraulic
-
Supplier: Carr Lane Manufacturing Co.
Description: pressure control is not required. Unlike Air Power Units, these Air Pump Units do not automatically restart to maintain system pressure, and require a separate air regulator to set hydraulic pressure at anything other than 7500 psi.
- Flow: 0.0 to 0.2165 GPM
- Operating Pressure: 4000 to 7500 psi
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage, Double Stage
-
Supplier: SC Hydraulic Engineering Corporation
Description: force and the air drive force is balanced to create a stall condition. At this point, the pump will maintain pressure without energy consumption, thus providing an economical source for hydraulic power. SC pumps will cycle with a slight drop in the outlet pressure
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 0.9740 GPM
-
Supplier: SC Hydraulic Engineering Corporation
Description: force and the air drive force is balanced to create a stall condition. At this point, the pump will maintain pressure without energy consumption, thus providing an economical source for hydraulic power. SC pumps will cycle with a slight drop in the outlet pressure
- Discharge Size: 0.5625 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
-
Supplier: SAE International
Description: System pressure: Fluid power system operating pressure Hydraulic fluid: Type of fluid system is designed for Number of hydraulic systems: Number and identification of independent hydraulic systems System temperature: Minimum and maximum design operating temperatures Main
-
Supplier: CMH Manufacturing Co.
Description: Hall hydraulic power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable
- Cooling Method: Fan-driven Oil Cooler
- Flow: 20 GPM
- Power Source: Electric Motor
-
Supplier: SAE International
Description: Outline drawings from all known pump manufacturers for the various size pumps listed in MIL-P-7740 were requested and those received have been combined to make up the various outline drawings. There has been prepared a composite outline drawing enclosing all of the individual outline
-
Supplier: CMH Manufacturing Co.
Description: Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable volume/pressure
- Cooling Method: Fan-driven Oil Cooler
- Flow: 10 GPM
- Power Source: Electric Motor
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Maximum Discharge Flow: 2000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 10 inch
- Maximum Discharge Flow: 3500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 4 inch
- Maximum Discharge Flow: 500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Economical, self-contained power unit that requires only a shop-air connection to operate. Automatically restarts to maintain system pressure, and holds pressure even if air supply fails. Quiet, long-life reciprocating-piston pump. Large reservoir provides enough fluid
- Features: Fluid Sight Level
- Flow: 0.4069 to 22.44 GPM
- Operating Pressure: 2400 to 7500 psi
- Power Source: Pneumatic Compressor
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) has been compiled to provide information on hydraulic systems fitted to commercial aircraft. Data has been provided for following aircraft types: a Wide body jet airliners b Narrow body jet airliners c Turboprop/commuter aircraft d Business
-
Description: and reliable pump in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable pumps, we have an outstanding uptime. Sizes from 30-250cc Rigorous product testing and continuous product development help to ensure our
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6960 psi
- Maximum Discharge Flow: 95.83 to 95.86 GPM
- Media Temperature: -40 to 239 F
-
Description: and reliable pump in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable pumps, we have an outstanding uptime. Sizes from 5-19cc Rigorous product testing and continuous product development help to ensure our
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6090 psi
- Maximum Discharge Flow: 17.56 GPM
- Media Temperature: -40 to 239 F
-
Supplier: Accuris
Description: PUMPS, HYDRAULIC POWER DRIVEN, VARIABLE DELIVERY COMPOSITE OUTLINE DRAWINGS
-
Description: housing • Sealed shaft bearing • Hydrodynamic cylinder barrel bearing • Pump case and shaft seal subjected to inner pressure only Ease of Use: • Two-piece design for easy servicing • Air bleed standard for quick priming
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 69 GPM
- Media Temperature: -40 to 160 F
-
Supplier: DeZURIK, Inc.
Description: applications across various markets including mining, refining, power, marine, and metal processing. The custom HPU is available in a range of configurations, including high pressure hydraulic with or without accumulation, low pressure air over water, or nitrogen over water.
- Power Source: Electric Motor
-
Supplier: Taco Comfort Solutions
Description: When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a
- Type of Pump: Circulation Pumps
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard
- Body Material: Stainless Steel, Other
- Bore Size: 0.7500 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard
- Body Material: Stainless Steel, Other
- Bore Size: 1.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard
- Body Material: Stainless Steel, Other
- Bore Size: 1.12 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard
- Body Material: Stainless Steel, Other
- Bore Size: 1.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: DeZURIK, Inc.
Description: controller is solid state and uses a self-contained, oil cooled, frequency drive which optimizes the energy use required by the motor and reduces heat generation caused by wasted horsepower. HPU-DHS Hydraulic Power Units can be configured with optional hand pumps, accumulators,
-
Supplier: DeZURIK, Inc.
Description: configured to deliver continual power for valve operation and to provide emergency power in case of power failure. DeZURIK low pressure hydraulic accumulator systems are designed as air over oil, air over water or source water pressurization systems,
-
Supplier: SAE International
Description: Specification to be used in conjunction with this AS for each pump. This AS is applicable to hydraulic pumps driven by an engine, in systems conforming to the general requirements of ARP4752, and the regulations of FAR and/or JAR 25. It is also applicable to pumps driven
-
Supplier: EBARA Pumps Americas Corporation
Description: Air vent in casing cover – allows proper venting, preventing air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves
- Discharge Size: 1.25 to 4 inch
- Horsepower: 0.5000 to 50 HP
- Maximum Discharge Pressure: 62.28 to 2145 psi
- Maximum Discharge Flow: 4 to 390 GPM
-
Supplier: RS Components, Ltd.
Description: The turbo air operated hydraulic pump utilises exhaust air to help power the pump, developing 700 bar hydraulic pressure with only 5.5 bar air supply. The air control and valve functions can be easily operated by foot or hand , via a
- Maximum Discharge Pressure: 10153 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: RS Components, Ltd.
Description: A lightweight, portable and compact hydraulic pump that is up to 2 times faster than an air powered pump and 5 times faster than a hand-pump. The powerful battery lasts a long time between charges, able to perform 30 lifts with an RC-104 cylinder or 112
- Maximum Discharge Pressure: 10153 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: RS Components, Ltd.
Description: A lightweight, portable and compact hydraulic pump that is up to 2 times faster than an air powered pump and 5 times faster than a hand-pump. The powerful battery lasts a long time between charges, able to perform 30 lifts with an RC-104 cylinder or 112
- Maximum Discharge Pressure: 10153 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Quality Bearings & Components
Description: acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Ram
- Mounting Options: None
-
Description: ISO 20816-5:2018 This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins
- Application / Industry: HVAC
- Compressor Motor Horsepower: 2.41 to 16.75 HP
- Condenser Cooling System: Air-Cooled, Water-Cooled
- Cooling Capacity: 5.7 to 32.8 kW
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat® 390D L Hydraulic Excavator has excellent control, high stick and bucket forces, impressive lift capacity, simplified service and a comfortable operator station to increase your productivity and lower operating costs. Hydraulics Precise power and control to move more
- Travel Speed: 2.8 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: crankcase and gear train refinements. Hydraulics Cat® hydraulics deliver power and precise control to keep material moving. Component Layout The component location and hydraulic system design provide the highest level of system efficiency. The main pumps, control
- Operating Weight: 80464 lbs
- Travel Speed: 3.1 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C7 delivered a completely new layout that separates the cooling system from the engine compartment. Air Cleaner The radial seal air filter
- Operating Weight: 54660 lbs
- Travel Speed: 3.4 miles/hr
- Type: Other
-
Earth Moving and Landscaping Machines - 328D LCR Hydraulic Excavator -- 328D LCR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: . Hydraulics Cat® hydraulics deliver power and precise control to keep material moving. Component Layout The hydraulic system and component locations have been designed to provide a high level of system efficiency. The main pumps, control valves and hydraulic tank are
- Operating Weight: 72500 lbs
- Travel Speed: 2.6 miles/hr
- Type: Other
-
Supplier: Weber UK, Ltd.
Description: A purpose designed high output air pump provides the power to two lifting cylinders. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked when the desired lifting height is reached. Designed and manufactured in accordance
- Actuation: Air / Pneumatic
- Jack Type: Other
- Lift Capacity: 13 tons
-
Supplier: DME Company
Description: hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: TRB-DV are completely assembled compact group sets with noise enclosure developed for vacuum truck handling wet and /or dry waste. It is possible to install this group with up to 5° degree tilt. Power take off connection can be made by either hydraulic motor and OR V- belt
- Applications: Materials Handling / Pneumatics
- Design Configuration: Positive Displacement / Rotary Lobe
- System: Packaged (Complete System)
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test
- Operating Pressure: 65000 psi
- Power Source: Pneumatic Compressor
- Reservoir Capacity: 5 to 10 gallons
-
Supplier: Taco Comfort Solutions
Description: Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping
- Type of Pump: Circulation Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 30 series power units are an entry level system utilizing a 10-4, 10-5 or 10-6 pump mounted on a base plate with an filter regulator lubricator (FRL) assembly, muffler, high pressure manifold, manual release valve and fluid pressure gauge (optional on units 30,000 psig and higher
- Cooling Method: None
- Features: Overpressure Protection
- Flow: 0.0866 to 16.67 GPM
- Operating Pressure: 1000 to 65000 psi
Find Suppliers by Category Top
Featured Products Top
-
shop: full machining services for bespoke designs. A motor pump set consists of a prime mover such as a petrol / diesel engine, electric, hydraulic, or air motor connected to a fluid pump / gas pump via a coupling or a bellhousing and (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. Six basic considerations for selecting a pump drive: Let’s begin with the basics. When engineering any new pumping or hydraulic system with pump drives and power take (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Gear motors convert hydraulic pressure and flow into torque and angular displacement. Rotary mechanical power, applied to a load via the shaft. Mechanical power from a hydraulic source; hydraulic fluid is (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
More Information Top
-
Hydraulic jack question
I think he is saying that he has an air powered hydraulic pump .
-
ENERPAC Air/Hydraulic Pump,10000 PSI,20-100 CFM - Air Powered Hydraulic Pumps - 3PDC6|ZA4204TX-Q - Grainger Industrial Supply
• Air Powered Hydraulic Pumps .
-
Management of dry flue gas desulfurization by-products in underground mines. Topical report, April 1, 1996--April 30, 1997
Further modifications included replacing the air powered hydraulic pumps with a diesel powered package.
-
Matilda Fuze Removal System
It offers smooth, impact free torque using an air powered hydraulic pump capable of generating over 6.5 kN.m (4,800 lbf.ft) of torque.
-
The effect of helium and of hydrogen at high pressure on the cell division of Tetrahymena pyriformis W.
… in excess of that required for the exper- iments, or the required gas pressure was obtained by compressing gas from stan- dard cylinders by means (if a separate cyl- inder and piston device driven by an air powered hydraulic pump . "fig. 1).
-
Thermodynamic equilibria by the formation of hydrates of R12 and R134a
The MeBbiirette 5 and that with compressed air operated hydraulic pump 6 forms the pump unit with that the water in autoclaves is asked.
-
Development of an Engineered Producet Storage Concept for the UREX+1 Combined Transuraqnic?Lanthanide Product Streams
• Enerpac modular air hydraulic pump powered by Gibbons electric motor .
-
Shopping In Bits & Accessories - Big Bruin
• Power Team Hydraulic Air Pumps Power Team Air Hydraulic Pump w/ polyethylene reservoir PA6-2 .
-
Boeing 767
Three hydraulic systems at 207 bar (3,000 lb/sq in), for flight control and utility functions, supplied from engine-driven pumps and a Honeywell bleed air - powered hydraulic pump or from APU.
-
ColumbusJACK/Regent
Options offered include air - powered hydraulic pumps and digital load-sensing displays.