Texas Instruments BUF01900 Reference Voltage Generator for VCOM Adjustment BUF01900AIDRCR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF01900 Reference Voltage Generator for VCOM Adjustment - BUF01900AIDRCR - Texas Instruments
Dallas, TX, United States
BUF01900 Reference Voltage Generator for VCOM Adjustment
BUF01900AIDRCR
BUF01900 Reference Voltage Generator for VCOM Adjustment BUF01900AIDRCR
Reference Voltage Generator for VCOM Adjustment 10-VSON

Reference Voltage Generator for VCOM Adjustment 10-VSON

Supplier's Site Datasheet
Video Amps and Modules - BUF01900AIDRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF01900AIDRCR
Video Amps and Modules BUF01900AIDRCR
Video Amp 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)

Video Amp 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - BUF01900AIDRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF01900AIDRCR
Integrated Circuits (ICs) - Linear - Amplifiers BUF01900AIDRCR
IC AMP TFT-LCD 10VSON

IC AMP TFT-LCD 10VSON

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
BUF01900AIDRCR-ND
Video Amps and Modules BUF01900AIDRCR-ND
Video Amp, 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)

Video Amp, 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCR - 201603-BUF01900AIDRCR - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCR
201603-BUF01900AIDRCR
Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCR 201603-BUF01900AIDRCR
Manufacturer: Texas Instruments Win Source Part Number: 201603-BUF01900AIDRC R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Status: Active Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 900μA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201603-BUF01900AIDRCR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF01900AIDRCR
Linear - Amplifiers - Video Amps and Modules BUF01900AIDRCR
IC AMP TFT-LCD 10VSON

IC AMP TFT-LCD 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF01900AIDRCR
LCD Gamma Buffers BUF01900AIDRCR
LCD Gamma Buffers Ref Vltg Gen for VCOM Adj

LCD Gamma Buffers Ref Vltg Gen for VCOM Adj

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers
Product Number BUF01900AIDRCR BUF01900AIDRCR BUF01900AIDRCR BUF01900AIDRCR-ND 201603-BUF01900AIDRCR BUF01900AIDRCR BUF01900AIDRCR
Product Name BUF01900 Reference Voltage Generator for VCOM Adjustment Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIDRCR Linear - Amplifiers - Video Amps and Modules LCD Gamma Buffers
Standards and Certifications RoHS RoHS
Package Type 10-VFDFN Exposed Pad 100 mA 10-VFDFN Exposed Pad 10-VSON (3x3)
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology - BUF08630RGWT - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type VQFN
View Details
6 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable - OPA692IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2100 V/µs
Supply Voltage (VS) 5 to 12 volts
View Details
10 suppliers
OPA832 Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier - OPA832IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.8 to 11 volts
View Details
11 suppliers