Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23
280MHz Buffer Amplifier, SOT-23-6, 5.1mA, 190mA Product overview: OPA692IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 5.1mA, 190mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 5.1mA, 190mA, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA692IDBVT can be used for catalog matching and distributor lookup.
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable
Video Amp, 1 Buffer SOT-23-6
Video Amp, 1 Buffer SOT-23-6
Video Amp, 1 Buffer SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1233938-OPA692IDBVT
Packaging: Reel - TR
Package: SOT-23-6
Applications: Buffer
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 280MHz
Family Name: OPA692
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 190mA
SR - Slew Rate: 2000 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): OPA692IDRG4; OPA692IDR; OPA692ID;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Video Amplifiers Wideband Fixed Gain Buffer
IC AMP BUFFER SOT23-6
IC AMP BUFFER SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA692IDBVT | 737-OPA692IDBVT | OPA692IDBVT | 296-15364-2-ND | 1233938-OPA692IDBVT | OPA692IDBVT | OPA692IDBVT | OPA692IDBVT | OPA692IDBVT |
| Product Name | OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable | 280MHz 5.1mA 190mA SOT-23 Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDBVT | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| RoHS Compliant | RoHS | ||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 2.5 millivolts | ||||||||
| Package Type | SOIC,SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT-23-6 | SOT; SOT23; SOT-23-6 |