Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier 5-SOT-23 -40 to 85
OPA832 Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 090472-OPA832IDBVT
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 99MHz
Slew Rate: 350 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 4.25mA
Channel Output Current: 85mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Video Amp, 99MHz BW, 1-Ch, SOT-23, 5.5V Product overview: OPA832IDBVT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99MHz, 5.5V, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 99MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA832IDBVT can be used for catalog matching and distributor lookup.
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amp, 1 Voltage Feedback SOT-23-5
VIDEO BUFFER AMP, SINGLE, 80MHZ, SOT23-5; No. of Amplifiers:1Amplifie
IC AMP VOLTAGE FEEDBACK SOT23-5
Video Amplifiers Lo-Pwr Single-Supply Fixed-Gain Video Bfr
Video Amp 1 Voltage Feedback SOT-23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA832IDBVT | OPA832IDBVT | 090472-OPA832IDBVT | 737-OPA832IDBVT | 296-17326-6-ND | 34AH1487 | OPA832IDBVT | OPA832IDBVT | OPA832IDBVT | OPA832IDBVT |
| Product Name | OPA832 Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier | Linear - Linear - Amplifiers - Video Amps and Modules - OPA832IDBVT | 99MHz 5.5V SOT-23 Video Amps And Module | Video Amps and Modules | Video Buffer Amp, Single, 80Mhz, Sot23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 to 11 volts | 1.4 to 5.5 volts | ||||||
| Input Voltage Noise (Vn) | 9.3 nV/rt.Hz | |||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |