The TLE2142M is a high-performance dual operational amplifier designed for precision applications, featuring a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and a short-circuit output current of 20mA minimum. It operates from a single or split supply of 4V to 44V, supports a load up to 10000pF, and offers a fast settling time of 340ns to 0.1% and 400ns to 0.01%. The device is packaged in a 20-pin LCCC (FK) with dimensions of 8.89mm × 8.89mm and is characterized for operation over the full military temperature range of -55°C to 125°C.
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9321603Q2A |
| Product Name | TLE2142M High Speed High Drive Precision Dual Operational Amplifier |
| Supply Voltage (VS) | 4 to 44 volts |
| VOS | 1.2 millivolts |
| Quiescent Current (IQ) | 4400 microamps |
| CMRR | 85 dB |
| GBW | 5.8 MHz |