Texas Instruments BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology BUF08630RGWT

Description
Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95
Request a Quote Datasheet
Description
Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology - BUF08630RGWT - Texas Instruments
Dallas, TX, United States
BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology
BUF08630RGWT
BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology BUF08630RGWT
Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95

Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95

Buy Now Datasheet
Video Amps and Modules - 296-BUF08630RGWTTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-BUF08630RGWTTR-ND
Video Amps and Modules 296-BUF08630RGWTTR-ND
Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Buy Now Datasheet
Video Amps and Modules - 296-BUF08630RGWTCT-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-BUF08630RGWTCT-ND
Video Amps and Modules 296-BUF08630RGWTCT-ND
Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Buy Now Datasheet
Video Amps and Modules - BUF08630RGWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF08630RGWT
Video Amps and Modules BUF08630RGWT
Video Amp 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Video Amp 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)

Buy Now
Linear - Amplifiers - Video Amps and Modules - BUF08630RGWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF08630RGWT
Linear - Amplifiers - Video Amps and Modules BUF08630RGWT
IC AMP TFT-LCD 20VQFN

IC AMP TFT-LCD 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF08630RGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF08630RGWT
Integrated Circuits (ICs) - Linear - Amplifiers BUF08630RGWT
IC AMP TFT-LCD 20VQFN

IC AMP TFT-LCD 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF08630RGWT
LCD Gamma Buffers BUF08630RGWT
LCD Gamma Buffers Programmable Gamma- Voltage Gen

LCD Gamma Buffers Programmable Gamma- Voltage Gen

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number BUF08630RGWT 296-BUF08630RGWTTR-ND BUF08630RGWT BUF08630RGWT BUF08630RGWT BUF08630RGWT
Product Name BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers LCD Gamma Buffers
Standards and Certifications RoHS RoHS
Package Type VQFN 20-VQFN Exposed Pad 20-VQFN Exposed Pad 20-VQFN (5x5)
Features Rail-Rail-Out
Slew Rate 45 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Video Amps And Module - 737-LM2416T - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 42 MHz
Package Type Tube
View Details
5 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
BUF20800 18-Channel Gamma Voltage Generator with Two Programmable VCOM Channels - BUF20800AIDCPR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type HTSSOP
View Details
10 suppliers