SMART-TERMINAL is a series of extruded aluminum profile enclosures designed for industrial control units and display applications, featuring a matt anodized finish, internal PCB guides, and a two-part profile that allows tool-free assembly with no visible screws. The enclosures measure 6.693 inches in width and 1.969 inches in height, with lengths available in 6.46 inches, 7.95 inches, 8.03 inches, 9.53 inches, and 11.10 inches depending on the variant. They offer IP54 protection and include a recessed top area for displays and operating elements, side covers in ASA+PC-FR plastic, and TPV seals in volcano or green. The design supports table-top, wall-mounted, and sloping-front mounting, with optional accessories including a wall suspension element, a 12° canting kit, and an aluminum end plate.
Our new SMART-TERMINAL aluminum profile enclosures feature a highly quality matt anodized finish. These robust, elegant and highly attractive cases offer plenty of space for large-volume electronic assemblies, for example touch screens, display modules, PCBs etc. A variety of technical advantages, individual profile lengths on request, and creative designer options make the SMART-TERMINAL the last word in excellence for tough industrial display enclosures.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SMART-TERMINAL |
| Product Name | Extruded Aluminum Enclosures |
| Type | Electronic and Instrument Enclosures; Operator Station |
| Shape | Rectangular; Slanted (optional feature) |
| Length | 6.3 to 9.45 inch (160 to 240 mm) |
| Width | 6.69 to 6.69 inch (170 to 170 mm) |
| Depth | 1.97 inch (50.01 mm) |