OKW Enclosures, Inc. Plastic Enclosures With Integrated Handle CARRYTEC

Description
Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip NEW: CARRYTEC M in a slim enclosure version for mounting tablets etc. handle located above the center of gravity for balanced carrying rear can be installed on a tripod or support arm systems for fast positioning and alignment of the viewing and operating panels, and orderly cable management especially large surface area that is ideal for user interfaces (S: 8,4"/21 cm; M: 10,4"/26 cm; L: 13,4"/34 cm) ample installation depth and plenty of room for interfaces, yet slim appearance interfaces are protected by inset areas on the underside secure storage on table stand and/or wall suspension element; easy transmission of data and charging current, contacts as accessories (except slim enclosure version) holding clamp for round tubes and rails according to DIN EN ISO 19054 available molded in impact resistant plastic material, and darker colors, for tough/dirty conditions indoor or outdoor protection class IP 54 with sealing (accessory) recessed operating area for protecting the membrane keypad the enclosures are easy to clean a battery compartment for 5 x AA cells can be fitted (machining required) optional protection bags for carrying probes, sensors, cables etc. (sizes S and M) internal fastening pillars for PCBs
Request a Quote
Description
Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip NEW: CARRYTEC M in a slim enclosure version for mounting tablets etc. handle located above the center of gravity for balanced carrying rear can be installed on a tripod or support arm systems for fast positioning and alignment of the viewing and operating panels, and orderly cable management especially large surface area that is ideal for user interfaces (S: 8,4"/21 cm; M: 10,4"/26 cm; L: 13,4"/34 cm) ample installation depth and plenty of room for interfaces, yet slim appearance interfaces are protected by inset areas on the underside secure storage on table stand and/or wall suspension element; easy transmission of data and charging current, contacts as accessories (except slim enclosure version) holding clamp for round tubes and rails according to DIN EN ISO 19054 available molded in impact resistant plastic material, and darker colors, for tough/dirty conditions indoor or outdoor protection class IP 54 with sealing (accessory) recessed operating area for protecting the membrane keypad the enclosures are easy to clean a battery compartment for 5 x AA cells can be fitted (machining required) optional protection bags for carrying probes, sensors, cables etc. (sizes S and M) internal fastening pillars for PCBs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CARRYTEC plastic enclosures feature an integrated handle with a soft insert for a non-slip grip and are designed for portable, wall-mounted, tripod, or rail-mounted applications indoors and outdoors. They are available in sizes S, M, and L with dimensions ranging from 8.74″x8.07″x3.15″ to 13.70″x11.93″x4.61″, and include a slim M version at 1.65″ depth. Made from ABS or ASA+PC materials rated UL 94 HB or UL 94 V-0, they offer an optional IP 54 protection class, recessed keypad areas, internal PCB mounting pillars, and a holding clamp compliant with DIN EN ISO 19054. The enclosures support accessory contacts, mounting plates, and optional battery compartments or protection bags for S and M sizes.

Datasheet Summary
Powered by GS/AI

CARRYTEC plastic enclosures feature an integrated handle with a soft insert for a non-slip grip and are designed for portable, wall-mounted, tripod, or rail-mounted applications indoors and outdoors. They are available in sizes S, M, and L with dimensions ranging from 8.74″x8.07″x3.15″ to 13.70″x11.93″x4.61″, and include a slim M version at 1.65″ depth. Made from ABS or ASA+PC materials rated UL 94 HB or UL 94 V-0, they offer an optional IP 54 protection class, recessed keypad areas, internal PCB mounting pillars, and a holding clamp compliant with DIN EN ISO 19054. The enclosures support accessory contacts, mounting plates, and optional battery compartments or protection bags for S and M sizes.

Suppliers

Company
Product
Description
Supplier Links
Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Plastic Enclosures With Integrated Handle
CARRYTEC
Plastic Enclosures With Integrated Handle CARRYTEC
Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip NEW: CARRYTEC M in a slim enclosure version for mounting tablets etc. handle located above the center of gravity for balanced carrying rear can be installed on a tripod or support arm systems for fast positioning and alignment of the viewing and operating panels, and orderly cable management especially large surface area that is ideal for user interfaces (S: 8,4"/21 cm; M: 10,4"/26 cm; L: 13,4"/34 cm) ample installation depth and plenty of room for interfaces, yet slim appearance interfaces are protected by inset areas on the underside secure storage on table stand and/or wall suspension element; easy transmission of data and charging current, contacts as accessories (except slim enclosure version) holding clamp for round tubes and rails according to DIN EN ISO 19054 available molded in impact resistant plastic material, and darker colors, for tough/dirty conditions indoor or outdoor protection class IP 54 with sealing (accessory) recessed operating area for protecting the membrane keypad the enclosures are easy to clean a battery compartment for 5 x AA cells can be fitted (machining required) optional protection bags for carrying probes, sensors, cables etc. (sizes S and M) internal fastening pillars for PCBs

Plastic enclosures with integrated handle

CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors.

  • integrated handle with soft insert for perfect, non-slip grip
  • NEW: CARRYTEC M in a slim enclosure version for mounting tablets etc.
  • handle located above the center of gravity for balanced carrying
  • rear can be installed on a tripod or support arm systems for fast positioning and alignment of the viewing and operating panels, and orderly cable management
  • especially large surface area that is ideal for user interfaces (S: 8,4"/21 cm; M: 10,4"/26 cm; L: 13,4"/34 cm)
  • ample installation depth and plenty of room for interfaces, yet slim appearance
  • interfaces are protected by inset areas on the underside
  • secure storage on table stand and/or wall suspension element; easy transmission of data and charging current, contacts as accessories (except slim enclosure version)
  • holding clamp for round tubes and rails according to DIN EN ISO 19054
  • available molded in impact resistant plastic material, and darker colors, for tough/dirty conditions indoor or outdoor
  • protection class IP 54 with sealing (accessory)
  • recessed operating area for protecting the membrane keypad
  • the enclosures are easy to clean
  • a battery compartment for 5 x AA cells can be fitted (machining required)
  • optional protection bags for carrying probes, sensors, cables etc. (sizes S and M)
  • internal fastening pillars for PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CARRYTEC
Product Name Plastic Enclosures With Integrated Handle
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
Width 8.07 to 11.93 inch (205 to 303 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details