OKW Enclosures, Inc. Sloping Front Plastic Enclosures COMTEC

Description
Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10°, a real asset when operating and reading large area for interfaces at the top, ideal for D-sub-plug connectors, round connectors etc. ideal for desktop or wall mounted electronics seven sizes, two colors flat or raised bottom part for large-volume components version I without battery compartment lid version II with battery compartment lid screw-in battery cradles 4 x AA, 1 x 9 V or 2 x 9 V cells are ordered separately for versions II cases recess in top for a membrane keypad or label protection class IP 40 self-adhesive case feet ensure reliable desk-top positioning wall suspension element as accessory internal fastening pillars for PCBs and components
Request a Quote Datasheet
Description
Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10°, a real asset when operating and reading large area for interfaces at the top, ideal for D-sub-plug connectors, round connectors etc. ideal for desktop or wall mounted electronics seven sizes, two colors flat or raised bottom part for large-volume components version I without battery compartment lid version II with battery compartment lid screw-in battery cradles 4 x AA, 1 x 9 V or 2 x 9 V cells are ordered separately for versions II cases recess in top for a membrane keypad or label protection class IP 40 self-adhesive case feet ensure reliable desk-top positioning wall suspension element as accessory internal fastening pillars for PCBs and components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Sloping Front Plastic Enclosures
COMTEC
Sloping Front Plastic Enclosures COMTEC
Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10°, a real asset when operating and reading large area for interfaces at the top, ideal for D-sub-plug connectors, round connectors etc. ideal for desktop or wall mounted electronics seven sizes, two colors flat or raised bottom part for large-volume components version I without battery compartment lid version II with battery compartment lid screw-in battery cradles 4 x AA, 1 x 9 V or 2 x 9 V cells are ordered separately for versions II cases recess in top for a membrane keypad or label protection class IP 40 self-adhesive case feet ensure reliable desk-top positioning wall suspension element as accessory internal fastening pillars for PCBs and components

Ergonomic sloping front plastic enclosures

Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use.

  • ergonomic keypad enclosures with operating face inclined at 10°, a real asset when operating and reading
  • large area for interfaces at the top, ideal for D-sub-plug connectors, round connectors etc.
  • ideal for desktop or wall mounted electronics
  • seven sizes, two colors
  • flat or raised bottom part for large-volume components
  • version I without battery compartment lid
  • version II with battery compartment lid
  • screw-in battery cradles 4 x AA, 1 x 9 V or 2 x 9 V cells are ordered separately for versions II cases
  • recess in top for a membrane keypad or label
  • protection class IP 40
  • self-adhesive case feet ensure reliable desk-top positioning
  • wall suspension element as accessory
  • internal fastening pillars for PCBs and components
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number COMTEC
Product Name Sloping Front Plastic Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
Width 5.91 to 7.87 inch (150 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Desktop Enclosures - 4152903 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
2 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details