OKW Enclosures, Inc. Panel Mount Instrument Enclosures

Description
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40
Request a Quote Datasheet
Description
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Bridgeville, PA, USA
Panel Mount Instrument Enclosures
Panel Mount Instrument Enclosures
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40

Versatile panel mount DIN boxes

Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws.

  • seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554)
  • material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties
  • fixing of the PCBs by the rear frame
  • fast and secure snap-together assembly
  • range of front and rear panels
  • fastening elements for mounting the control panels included
  • advantage of the design principle is the implementation of optional case length to match the application exactly
  • transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669")
  • PCB guides on two or all four internal faces
  • protection class < IP 40
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Name Panel Mount Instrument Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
Width 1.89 to 5.67 inch (48.01 to 144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 - 70016893 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details
Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details